Inverter IC 3 Channel Open Drain
LVC/LCX/Z SERIES, TRIPLE 1-INPUT INVERT GATE, BGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC3G06YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06YEAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257586-SN74LVC3G06Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 3
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-XFBGA, DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-15598-1,296-155
Base Product Number: SN74LVC3G
Product Status: Obsolete
IC INVERTER 3CH 3-INP 8XFBGA
Inverter IC 3 Channel Open Drain 8-XFBGA, DSBGA
IC INVERTER OD 3CH 3-INP 8DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-15598-2-ND | 705-SN74LVC3G06YEAR | 1257586-SN74LVC3G06YEAR | SN74LVC3G06YEAR | SN74LVC3G06YEAR | SN74LVC3G06YEAR |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | ||
| Output Type | Open Drain | |||||
| Inputs | 3 | 1 | 3 | 3 | ||
| Propagation Delay | 2.9 ns | 2.9 ns | 2.9 ns |