Manufacturer: Texas Instruments
Win Source Part Number: 114546-SN74LVC3G06DC
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 114546-SN74LVC3G06DCUR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC3G06DCUR |
| Package Type | US8 |