Inverter IC 3 Channel Open Drain SM8
Inverter IC 3 Channel Open Drain SM8
IC INVERTER OD 3CH 3-INP SM8
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC3G06DCTRG4-ND | SN74LVC3G06DCTRG4 | SN74LVC3G06DCTRG4 |
| Product Name | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Output Type | Open Drain | ||
| Inputs | 3 | 3 | |
| Propagation Delay | 2.9 ns |