INVERTING BUFFER, SSOP-8; Logic Family / Base Number:74LVC3G06; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC RoHS Compliant: Yes
INVERTING BUFFER, SSOP-8; LOGIC FAMILY /; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Buffers & Line Drivers Triple Invert w/ OD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 68K1121 | SN74LVC3G06DCTR |
| Product Name | Inverting Buffer, Ssop-8; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |