Texas Instruments Standard Linear and Logic 100MHz 3.6V Logic IC SN74LVC374ANSR

Description
Octal 3-State D-Type Flip-Flop IC, 100MHz, 3.6V, SOP Product overview: SN74LVC374ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal 3-State D-Type Flip-Flop IC, 100MHz, 3.6V, SOP Product overview: SN74LVC374ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 3.6V Logic IC - 706-SN74LVC374ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 3.6V Logic IC
706-SN74LVC374ANSR
100MHz 3.6V Logic IC 706-SN74LVC374ANSR
Octal 3-State D-Type Flip-Flop IC, 100MHz, 3.6V, SOP Product overview: SN74LVC374ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ANSR can be used for catalog matching and distributor lookup.

Octal 3-State D-Type Flip-Flop IC, 100MHz, 3.6V, SOP Product overview: SN74LVC374ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 100MHz, 3.6V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC374ANSR
Product Name 100MHz 3.6V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHCT2G32GD-Q100H - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54LS40FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic Gates - 2222734P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details