Texas Instruments Standard Linear and Logic 8-bit 100MHz SOIC Logic IC SN74LVC374ADWRG4

Description
8-Bit D-Type Flip-Flop, 100MHz, 3-State Output, SOIC-20 Product overview: SN74LVC374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ADWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Bit D-Type Flip-Flop, 100MHz, 3-State Output, SOIC-20 Product overview: SN74LVC374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ADWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 100MHz SOIC Logic IC - 706-SN74LVC374ADWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 100MHz SOIC Logic IC
706-SN74LVC374ADWRG4
8-bit 100MHz SOIC Logic IC 706-SN74LVC374ADWRG4
8-Bit D-Type Flip-Flop, 100MHz, 3-State Output, SOIC-20 Product overview: SN74LVC374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ADWRG4 can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 100MHz, 3-State Output, SOIC-20 Product overview: SN74LVC374ADWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 100MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC374ADWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC374ADWRG4
Product Name 8-bit 100MHz SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H30J - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT3G14DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers