The SN74LVC373ANSRG4 is an octal transparent D-type latch with 3-state outputs, housed in a 20-pin SOP package measuring 12.80 mm × 7.50 mm, designed for operation from 1.65 V to 3.6 V with inputs accepting up to 5.5 V. It supports mixed-mode signal operation, live insertion, partial-power-down mode, and back-drive protection, with a maximum propagation delay of 6.8 ns at 3.3 V. The device operates over a temperature range of -40°C to 125°C and meets ESD protection standards of 2000 V human-body model and 200 V machine model. It is RoHS compliant and features NIPDAU lead finish with a Level-1 moisture sensitivity rating.
Octal Transparent D-Type Latch With 3-State Outputs 20-SO -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Win Source Part Number: 1257250-SN74LVC373AN
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC373
IC D-TYPE TRANSP SGL 8:8 20SO
IC D-TYPE LATCH SGL 3-ST 20SO
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373ANSRG4 | SN74LVC373ANSRG4-ND | 1257250-SN74LVC373ANSRG4 | SN74LVC373ANSRG4 | SN74LVC373ANSRG4 | SN74LVC373ANSRG4 |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns | 1.5 ns |