Texas Instruments High-Performance Analog Gates and Inverters SN74LVC32ANS

Description
SN74LVC32A Quadruple 2-Input Positive-OR Gate
Request a Quote
Description
SN74LVC32A Quadruple 2-Input Positive-OR Gate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC32ANS is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It features high-speed performance with a maximum propagation delay of 3.8ns at 3.3V. The device is capable of accepting input voltages up to 5.5V, making it suitable for use in mixed 3.3V/5V systems. It is specified for a temperature range of -40°C to +125°C and offers robust latch-up performance exceeding 250mA per JESD 17. The SN74LVC32ANS is available in a 14-pin SOP package and is suitable for various applications, including audio devices, solid-state drives, and telecommunications equipment.

Datasheet Summary
Powered by GS/AI

The SN74LVC32ANS is a quadruple 2-input positive-OR gate designed for operation within a voltage range of 1.65V to 3.6V. It features high-speed performance with a maximum propagation delay of 3.8ns at 3.3V. The device is capable of accepting input voltages up to 5.5V, making it suitable for use in mixed 3.3V/5V systems. It is specified for a temperature range of -40°C to +125°C and offers robust latch-up performance exceeding 250mA per JESD 17. The SN74LVC32ANS is available in a 14-pin SOP package and is suitable for various applications, including audio devices, solid-state drives, and telecommunications equipment.

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC32ANS - Rochester Electronics
Newburyport, MA, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate

SN74LVC32A Quadruple 2-Input Positive-OR Gate

Supplier's Site Datasheet
Gates and Inverters - 296-53355-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-53355-ND
Gates and Inverters 296-53355-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
LOGIC GATES AND INVERTERS Product overview: SN74LVC32ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ANS can be used for catalog matching and distributor lookup.

LOGIC GATES AND INVERTERS Product overview: SN74LVC32ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ANS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ANS - 896772-SN74LVC32ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ANS
896772-SN74LVC32ANS
Logic - Logic - Gates and Inverters - SN74LVC32ANS 896772-SN74LVC32ANS
Manufacturer: Texas Instruments Win Source Part Number: 896772-SN74LVC32ANS Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: OR Gate IC 4 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LVC32 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896772-SN74LVC32ANS
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: OR Gate IC 4 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LVC32
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32ANS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32ANS
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32ANS
Logic Gates SN74LVC32ANS
Logic Gates GP51-02074-97,97/03/ 03

Logic Gates GP51-02074-97,97/03/03

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC32ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32ANS
Logic - Gates and Inverters SN74LVC32ANS
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - SN74LVC32ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32ANS
Gates and Inverters SN74LVC32ANS
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ANS 296-53355-ND 705-SN74LVC32ANS 896772-SN74LVC32ANS SN74LVC32ANS SN74LVC32ANS SN74LVC32ANS SN74LVC32ANS
Product Name Gates and Inverters Logic IC Logic - Logic - Gates and Inverters - SN74LVC32ANS Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; AND; OR GATE NOT OR NOT; OR OR; OR Gate
IC Package Type SOP; Other; SOP14 SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" Other; SO Other; 14-SO SOIC; Other; 14-SOIC (0.209\", 5.30mm Width)
Supply Voltage 1.65V ~ 3.6V 3.6V 1.45V ~ 2.3V (Low), 0.1V ~ 0.55V (High) 3.6V; 1.65V ~ 3.6V
Inputs 2 2 2
Propagation Delay 3.6 ns 3.6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details