TRANSCEIVER, 2BIT, 3 STATE O/P, VSSOP-8; Logic Family / Base Number:74LVC2T245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 28AH5130 |
| Product Name | Transceiver, 2Bit, 3 State O/p, Vssop-8; Logic Family / Base Number Texas Instruments |