Dual Inverter 2-Input CMOS 5.5V 3ns 74LVC Product overview: SN74LVC2GU04YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YZPR
Inverter IC 2 Channel 6-DSBGA (1.39x.89)
Inverter IC 2 Channel 6-DSBGA (1.39x.89)
Inverter IC 2 Channel 6-DSBGA (1.39x.89)
Inverter IC 2 Channel 6-DSBGA (1.39x.89)
IC INVERTER 2CH 2-INP 6DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC2GU04YZPR | 296-14376-1-ND | SN74LVC2GU04YZPR | SN74LVC2GU04YZPR | SN74LVC2GU04YZPR |
| Product Name | Dual 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3 ns | 3 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |