Texas Instruments High-Performance Analog Dual Logic IC SN74LVC2GU04YZAR

Description
LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC2GU04YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC2GU04YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YZAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Logic IC - 705-SN74LVC2GU04YZAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC2GU04YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YZAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, GREEN, MO-211EA, DSBGA-6 Product overview: SN74LVC2GU04YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YZAR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257588-SN74LVC2GU04YZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257588-SN74LVC2GU04YZAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257588-SN74LVC2GU04YZAR
Win Source Part Number: 1257588-SN74LVC2GU04 YZAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC2GU04YZARR,- 296-13743-1,296-1374 3-2,296-13743-2R,-29 6-13743-1R,296-13743 -1,296-13743-1R,-296 -13743-1 Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1257588-SN74LVC2GU04YZAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC2GU04YZARR,-296-13743-1,296-13743-2,296-13743-2R,-296-13743-1R,296-13743-1,296-13743-1R,-296-13743-1
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74LVC2GU04YZAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2GU04YZAR
Gates and Inverters SN74LVC2GU04YZAR
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now
Logic - Gates and Inverters - SN74LVC2GU04YZAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2GU04YZAR
Logic - Gates and Inverters SN74LVC2GU04YZAR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2GU04YZAR 1257588-SN74LVC2GU04YZAR SN74LVC2GU04YZAR SN74LVC2GU04YZAR
Product Name Dual Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type Inverter NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 1 2 2
Propagation Delay 3 ns 3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHC86BQ,115 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
8 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details