Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2GU04YEPR

Description
Win Source Part Number: 1257625-SN74LVC2GU04 YEPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257625-SN74LVC2GU04 YEPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257625-SN74LVC2GU04YEPR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257625-SN74LVC2GU04YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257625-SN74LVC2GU04YEPR
Win Source Part Number: 1257625-SN74LVC2GU04 YEPR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFBGA, DSBGA Supplier Device Package: 6-DSBGA Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1257625-SN74LVC2GU04YEPR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
IC LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, DSBGA-6, Gate Product overview: SN74LVC2GU04YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YEPR can be used for catalog matching and distributor lookup.

IC LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, DSBGA-6, Gate Product overview: SN74LVC2GU04YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YEPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2GU04YEPR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2GU04YEPR-ND
Gates and Inverters SN74LVC2GU04YEPR-ND
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2GU04YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2GU04YEPR
Logic - Gates and Inverters SN74LVC2GU04YEPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2GU04YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2GU04YEPR
Gates and Inverters SN74LVC2GU04YEPR
Inverter IC 2 Channel 6-DSBGA

Inverter IC 2 Channel 6-DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2GU04YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2GU04YEPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2GU04YEPR
IC INVERTER 2CH 2-INP 6DSBGA

IC INVERTER 2CH 2-INP 6DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257625-SN74LVC2GU04YEPR 705-SN74LVC2GU04YEPR SN74LVC2GU04YEPR-ND SN74LVC2GU04YEPR SN74LVC2GU04YEPR SN74LVC2GU04YEPR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Dual Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 1 2 2
Propagation Delay 3 ns 3 ns 3 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74AHCT132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100179DC - Quarktwin Technology Ltd.
Specs
Gate Type Look-ahead Carry Generator
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Logic Gates - 7989039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details