Win Source Part Number: 1257675-SN74LVC2GU04
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFBGA, DSBGA
Supplier Device Package: 6-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC2GU04YE
Base Product Number: SN74LVC2G
Product Status: Obsolete
IC LVC/LCX/Z SERIES, DUAL 1-INPUT INVERT GATE, PBGA6, MO-211EA, DSBGA-6, Gate Product overview: SN74LVC2GU04YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04YEAR
Inverter IC 2 Channel 6-DSBGA
Inverter IC 2 Channel 6-DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
IC INVERTER 2CH 2-INP 6DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257675-SN74LVC2GU04YEAR | 705-SN74LVC2GU04YEAR | 296-13742-2-ND | SN74LVC2GU04YEAR | SN74LVC2GU04YEAR | SN74LVC2GU04YEAR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 1 | 2 | 2 | ||
| Propagation Delay | 3 ns | 3 ns | 3 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |