Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 1255664-SN74LVC2GU04
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.5ns at 5V, 50pF
Dual Inverter IC, 2-Gate, CMOS, SC Package, 1.65-5.5V Product overview: SN74LVC2GU04DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04DCKT
IC INVERTER 2CH 2-INP SC70-6
IC INVERTER 2CH 2-INP SC70-6
Inverter IC 2 Channel SC-70-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-43655-1-ND | 1255664-SN74LVC2GU04DCKT | 705-SN74LVC2GU04DCKT | SN74LVC2GU04DCKT | SN74LVC2GU04DCKT | SN74LVC2GU04DCKT |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC2GU04DCKT | Dual 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |