Manufacturer: Texas Instruments
Win Source Part Number: 143491-SN74LVC2GU04D
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Family Name: SN74LVC2GU04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): PI74STX2GU04CX; PI74STX2GU04CEX; NL27WZU04DF; NL27WZU04DFT2;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
2-Ch Inverter IC, 1.65-5.5V, 32mA, 3ns, SC70, CMOS Product overview: SN74LVC2GU04DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04DCKR
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
Inverter IC 2 Channel SC-70-6
IC INVERTER 2CH 2-INP SC70-6
INVERTER GATE, DUAL, SMD, SC70-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic ICRoHS Compliant: Yes
IC INVERTER 2CH 2-INP SC70-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 143491-SN74LVC2GU04DCKR | 705-SN74LVC2GU04DCKR | 296-13277-2-ND | SN74LVC2GU04DCKR | SN74LVC2GU04DCKR | 26AJ9540 | SN74LVC2GU04DCKR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC2GU04DCKR | 5.5V 32mA Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Inverter Gate, Dual, Smd, Sc70-6; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | ||
| Logic Family | CMOS | ||||||
| Inputs | 2 | 1 | 2 | 2 | 1 | ||
| Propagation Delay | 3 ns | 3 ns | 3.5 ns |