Texas Instruments Standard Linear and Logic Inverters ICs SN74LVC2GU04DBVT

Description
Inverter 2-Element, SN74LVC2GU04DBVT
Request a Quote Datasheet
Description
Inverter 2-Element, SN74LVC2GU04DBVT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverters ICs - 2528739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528739
Inverters ICs 2528739
Inverter 2-Element, SN74LVC2GU04DBVT

Inverter 2-Element, SN74LVC2GU04DBVT

Supplier's Site
Inverters ICs - 2528740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528740P
Inverters ICs 2528740P
Inverter 2-Element, SN74LVC2GU04DBVT

Inverter 2-Element, SN74LVC2GU04DBVT

Supplier's Site
Inverters ICs - 2528740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2528740
Inverters ICs 2528740
Inverter 2-Element, SN74LVC2GU04DBVT

Inverter 2-Element, SN74LVC2GU04DBVT

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC2GU04DBVT - 1100640-SN74LVC2GU04DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2GU04DBVT
1100640-SN74LVC2GU04DBVT
Logic - Logic - Gates and Inverters - SN74LVC2GU04DBVT 1100640-SN74LVC2GU04DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100640-SN74LVC2GU04 DBVT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100640-SN74LVC2GU04DBVT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOT-23 Logic IC
705-SN74LVC2GU04DBVT
Dual 5.5V SOT-23 Logic IC 705-SN74LVC2GU04DBVT
Dual Inverter IC, 2-Gate, CMOS, SOT-23, 1.65-5.5V Product overview: SN74LVC2GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04DBVT can be used for catalog matching and distributor lookup.

Dual Inverter IC, 2-Gate, CMOS, SOT-23, 1.65-5.5V Product overview: SN74LVC2GU04DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-32329-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32329-1-ND
Gates and Inverters 296-32329-1-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-32329-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32329-2-ND
Gates and Inverters 296-32329-2-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-32329-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32329-6-ND
Gates and Inverters 296-32329-6-ND
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2GU04DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2GU04DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2GU04DBVT
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site
Logic, Dual Inverter Gate, 6Sot23; Logic Family / Base Number Texas Instruments - 42AH2014 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual Inverter Gate, 6Sot23; Logic Family / Base Number Texas Instruments
42AH2014
Logic, Dual Inverter Gate, 6Sot23; Logic Family / Base Number Texas Instruments 42AH2014
LOGIC, DUAL INVERTER GATE, 6SOT23; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic RoHS Compliant: Yes

LOGIC, DUAL INVERTER GATE, 6SOT23; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC2GU04DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2GU04DBVT
Gates and Inverters SN74LVC2GU04DBVT
Inverter IC 2 Channel SOT-23-6

Inverter IC 2 Channel SOT-23-6

Buy Now
Logic - Gates and Inverters - SN74LVC2GU04DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2GU04DBVT
Logic - Gates and Inverters SN74LVC2GU04DBVT
IC INVERTER 2CH 2-INP SOT23-6

IC INVERTER 2CH 2-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 2528739 1100640-SN74LVC2GU04DBVT 705-SN74LVC2GU04DBVT 296-32329-1-ND SN74LVC2GU04DBVT 42AH2014 SN74LVC2GU04DBVT SN74LVC2GU04DBVT
Product Name Inverters ICs Logic - Logic - Gates and Inverters - SN74LVC2GU04DBVT Dual 5.5V SOT-23 Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, Dual Inverter Gate, 6Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Dual Inverter NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter NOT
Output Type Current/Voltage
Logic Family Dual Inverter
Number of Gates 2
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
2-input NOR gate - 74AHCT1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Logic - Gates and Inverters - 54F10LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details