2-Ch CMOS Inverter, 1.65-5.5V, SOT-23, 3ns Pd Product overview: SN74LVC2GU04DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2GU04DBVR
Manufacturer: Texas Instruments
Win Source Part Number: 1100639-SN74LVC2GU04
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Inverter IC 2 Channel SOT-23-6
Inverter IC 2 Channel SOT-23-6
Inverter IC 2 Channel SOT-23-6
IC INVERTER 2CH 2-INP SOT23-6
INVERTER GATE, DUAL, 1 I/P, SOT-23-6; Logic Family / Base Number:74LVC2G04; Logic Type:Inverter; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; RoHS Compliant: Yes
LOGIC DUAL INVERTER, CMOS, 3NS, SOT-23-6; Logic Function:Inverter; No. of Elements:Dual; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC2G04; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes
2 3.5ns@5V,50pF 10uA 1.65V~5.5V SOT-23-6 Inverters ROHS
Inverter IC 2 Channel SOT-23-6
IC INVERTER 2CH 2-INP SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC2GU04DBVR | 1100639-SN74LVC2GU04DBVR | 296-13276-6-ND | SN74LVC2GU04DBVR | 29AH7622 | 76C4185 | SN74LVC2GU04DBVR | SN74LVC2GU04DBVR | SN74LVC2GU04DBVR |
| Product Name | 5.5V SOT-23 Logic IC | Logic - Logic - Gates and Inverters - SN74LVC2GU04DBVR | Gates and Inverters | Logic - Gates and Inverters | Inverter Gate, Dual, 1 I/p, Sot-23-6; Logic Family / Base Number Texas Instruments | Logic Dual Inverter, Cmos, 3Ns, Sot-23-6; Logic Function Texas Instruments | Logic ICs >> Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT | |
| Supply Voltage | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V~5.5V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 1 | 2 | |||
| Propagation Delay | 3 ns | 3 ns | 3.5 ns | 3.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |