Manufacturer: Texas Instruments
Win Source Part Number: 795112-SN74LVC2G86YZ
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-XFBGA, DSBGA
Number of Circuits: 2
Mounting: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Part Status: Obsolete(EOL)
Family Name: SN74LVC2G86
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NL27WZ86US; NC7WZ86K8X_Q; NC7WZ86K8X_NL; SN74LVC2G86YEAR;
Introduction Date: May 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
LVC/LCX/Z SERIES, DUAL 2-INPUT XOR GATE, PBGA8, GREEN, MO-211EB, DSBGA-8 Product overview: SN74LVC2G86YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86YZAR can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE XOR 2CH 2-INP 8DSBGA
IC GATE XOR 2CH 2-INP 8DSBGA
IC GATE XOR 2CH 2-INP 8-DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 795112-SN74LVC2G86YZAR | 705-SN74LVC2G86YZAR | 296-15709-2-ND | SN74LVC2G86YZAR | SN74LVC2G86YZAR | SN74LVC2G86YZAR | 815-SN74LVC2G86YZAR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC2G86YZAR | Dual Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | IC GATE XOR 2CH 2-INP 8-DSBGA |
| Gate Type | NOT; XOR; XOR (Exclusive OR) | XOR; XOR GATE, OR GATE | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | XOR |
| Supply Voltage | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.8V | |
| Logic Family | CMOS | CMOS; CMOS | |||||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.6 ns | 3.6 ns | 3.6 ns | 3.6 ns |