Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86YEAR

Description
Win Source Part Number: 1257665-SN74LVC2G86Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-XFBGA, DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G86YEAR -TITR,-296-13972-1,- 296-13972-1,TEXTISSN 74LVC2G86YEAR,296-13 972-1,-296-13972-1R, 296-13972-2,2156-SN7 4LVC2G86YEAR,-SN74LV C2G86YEARR,296-13972 -2R,296-13972-1R Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257665-SN74LVC2G86Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-XFBGA, DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G86YEAR -TITR,-296-13972-1,- 296-13972-1,TEXTISSN 74LVC2G86YEAR,296-13 972-1,-296-13972-1R, 296-13972-2,2156-SN7 4LVC2G86YEAR,-SN74LV C2G86YEARR,296-13972 -2R,296-13972-1R Base Product Number: SN74LVC2G Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257665-SN74LVC2G86YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257665-SN74LVC2G86YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257665-SN74LVC2G86YEAR
Win Source Part Number: 1257665-SN74LVC2G86Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-XFBGA, DSBGA Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC2G86YEAR -TITR,-296-13972-1,- 296-13972-1,TEXTISSN 74LVC2G86YEAR,296-13 972-1,-296-13972-1R, 296-13972-2,2156-SN7 4LVC2G86YEAR,-SN74LV C2G86YEARR,296-13972 -2R,296-13972-1R Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1257665-SN74LVC2G86YEAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-XFBGA, DSBGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC2G86YEAR-TITR,-296-13972-1,-296-13972-1,TEXTISSN74LVC2G86YEAR,296-13972-1,-296-13972-1R,296-13972-2,2156-SN74LVC2G86YEAR,-SN74LVC2G86YEARR,296-13972-2R,296-13972-1R
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - 296-13972-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13972-2-ND
Gates and Inverters 296-13972-2-ND
XOR (Exclusive OR) IC 2 Channel

XOR (Exclusive OR) IC 2 Channel

Buy Now Datasheet
Singapore, Singapore
Dual Logic IC
705-SN74LVC2G86YEAR
Dual Logic IC 705-SN74LVC2G86YEAR
LVC/LCX/Z SERIES, DUAL 2-INPUT XOR GATE, PBGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G86YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86YEAR can be used for catalog matching and distributor lookup.

LVC/LCX/Z SERIES, DUAL 2-INPUT XOR GATE, PBGA8, MO-211EB, DSBGA-8 Product overview: SN74LVC2G86YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86YEAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86YEAR
Gates and Inverters SN74LVC2G86YEAR
XOR (Exclusive OR) IC 2 Channel 8-XFBGA, DSBGA

XOR (Exclusive OR) IC 2 Channel 8-XFBGA, DSBGA

Buy Now
Logic - Gates and Inverters - SN74LVC2G86YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86YEAR
Logic - Gates and Inverters SN74LVC2G86YEAR
IC GATE XOR 2CH 2-INP 8DSBGA

IC GATE XOR 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86YEAR
IC GATE XOR 2CH 2-INP 8XFBGA

IC GATE XOR 2CH 2-INP 8XFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257665-SN74LVC2G86YEAR 296-13972-2-ND 705-SN74LVC2G86YEAR SN74LVC2G86YEAR SN74LVC2G86YEAR SN74LVC2G86YEAR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Dual Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE XOR; XOR (Exclusive OR) NOT; XOR XOR
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F13LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5420FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers