Dual 2-Input XOR Gate, 1.65-5.5V, 3.6ns, VSSOP-8, CMOS Product overview: SN74LVC2G86DCUTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUTG
XOR (Exclusive OR) IC 2 Channel 8-VSSOP
XOR (Exclusive OR) IC 2 Channel 8-VSSOP
IC GATE XOR 2CH 2-INP 8VSSOP
IC GATE XOR 2CH 2-INP 8VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC2G86DCUTG4 | SN74LVC2G86DCUTG4-ND | SN74LVC2G86DCUTG4 | SN74LVC2G86DCUTG4 | SN74LVC2G86DCUTG4 |
| Product Name | Dual 5.5V Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | XOR; XOR GATE, OR GATE | XOR | XOR; XOR (Exclusive OR) | XOR | NOT; XOR |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 2 | 2 | 2 | ||
| Propagation Delay | 3.6 ns | 3.6 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |