Texas Instruments High-Performance Analog Gates and Inverters SN74LVC2G86DCUTE4

Description
XOR (Exclusive OR) IC 2 Channel 8-VSSOP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 2 Channel 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVC2G86DCUTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G86DCUTE4-ND
Gates and Inverters SN74LVC2G86DCUTE4-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G86DCUTE4
Dual 5.5V Logic IC 705-SN74LVC2G86DCUTE4
Dual 2-Input XOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G86DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUTE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input XOR Gate, CMOS, VSSOP, 5.5V Product overview: SN74LVC2G86DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G86DCUTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86DCUTE4
Logic - Gates and Inverters SN74LVC2G86DCUTE4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCUTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86DCUTE4
Gates and Inverters SN74LVC2G86DCUTE4
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86DCUTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86DCUTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86DCUTE4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G86DCUTE4-ND 705-SN74LVC2G86DCUTE4 SN74LVC2G86DCUTE4 SN74LVC2G86DCUTE4 SN74LVC2G86DCUTE4
Product Name Gates and Inverters Dual 5.5V Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR XOR; XOR GATE, OR GATE NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2
Propagation Delay 3.6 ns 3.6 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT1G04GZ-Q10YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details