Texas Instruments High-Performance Analog Dual 5.5V Logic IC SN74LVC2G86DCURE4

Description
Dual 2-Input XOR Gate, VSSOP-8, 5.5V, CMOS Logic IC Product overview: SN74LVC2G86DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-Input XOR Gate, VSSOP-8, 5.5V, CMOS Logic IC Product overview: SN74LVC2G86DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCURE 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G86DCURE4
Dual 5.5V Logic IC 705-SN74LVC2G86DCURE4
Dual 2-Input XOR Gate, VSSOP-8, 5.5V, CMOS Logic IC Product overview: SN74LVC2G86DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCURE 4 can be used for catalog matching and distributor lookup.

Dual 2-Input XOR Gate, VSSOP-8, 5.5V, CMOS Logic IC Product overview: SN74LVC2G86DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCURE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCURE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G86DCURE4-ND
Gates and Inverters SN74LVC2G86DCURE4-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257605-SN74LVC2G86DCURE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257605-SN74LVC2G86DCURE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257605-SN74LVC2G86DCURE4
Win Source Part Number: 1257605-SN74LVC2G86D CURE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1257605-SN74LVC2G86DCURE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G86DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86DCURE4
Logic - Gates and Inverters SN74LVC2G86DCURE4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86DCURE4
Gates and Inverters SN74LVC2G86DCURE4
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86DCURE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86DCURE4
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G86DCURE4 SN74LVC2G86DCURE4-ND 1257605-SN74LVC2G86DCURE4 SN74LVC2G86DCURE4 SN74LVC2G86DCURE4 SN74LVC2G86DCURE4
Product Name Dual 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR; XOR GATE, OR GATE XOR NOT; XOR; XOR (Exclusive OR) NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.6 ns 3.6 ns 3.6 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input AND gate - 74AHC2G08DC,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
 - 4023BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details