Texas Instruments Standard Linear and Logic Dual 160MHz 5.5V SSOP Logic IC SN74LVC2G80DCTR

Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, SSOP Product overview: SN74LVC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G80DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, SSOP Product overview: SN74LVC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G80DCTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 5.5V SSOP Logic IC
706-SN74LVC2G80DCTR
Dual 160MHz 5.5V SSOP Logic IC 706-SN74LVC2G80DCTR
Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, SSOP Product overview: SN74LVC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G80DCTR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 160MHz, 5.5V, CMOS, SSOP Product overview: SN74LVC2G80DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5.5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LVC2G80DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LVC2G80DCTR
Product Name Dual 160MHz 5.5V SSOP Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHC3G04DP-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad 2-Input XOR - MYXAF54RHC86/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54HC51J/B - Rochester Electronics
Specs
Gate Type NOT; AND; OR
IC Package Type DIP; Other; CDIP
View Details
4 suppliers