Texas Instruments High-Performance Analog Flip Flops SN74LVC2G74YEPR

Description
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS
Request a Quote Datasheet
Description
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC2G74YEPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS

Supplier's Site Datasheet
Flip Flops - 296-14374-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14374-2-ND
Flip Flops 296-14374-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258393-SN74LVC2G74YEPR
Integrated Circuits (ICs) - Logic - Flip Flops 1258393-SN74LVC2G74YEPR
Win Source Part Number: 1258393-SN74LVC2G74Y EPR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 32mA, 32mA Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-XFBGA, DSBGA Supplier Device Package: 8-DSBGA (1.9x0.9) Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-14374-2R,2156-SN 74LVC2G74YEPR-TITR,2 96-14374-1R,-SN74LVC 2G74YEPRR,TEXTISSN74 LVC2G74YEPR,296-1437 4-2,296-14374-1,-296 -14374-1,-296-14374- 1R,-296-14374-1 Base Product Number: SN74LVC2G Product Status: Obsolete

Win Source Part Number: 1258393-SN74LVC2G74YEPR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 32mA, 32mA
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-XFBGA, DSBGA
Supplier Device Package: 8-DSBGA (1.9x0.9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14374-2R,2156-SN74LVC2G74YEPR-TITR,296-14374-1R,-SN74LVC2G74YEPRR,TEXTISSN74LVC2G74YEPR,296-14374-2,296-14374-1,-296-14374-1,-296-14374-1R,-296-14374-1
Base Product Number: SN74LVC2G
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LVC2G74YEPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74YEPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74YEPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74YEPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site
Logic - Flip Flops - SN74LVC2G74YEPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74YEPR
Logic - Flip Flops SN74LVC2G74YEPR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74YEPR 296-14374-2-ND 1258393-SN74LVC2G74YEPR SN74LVC2G74YEPR SN74LVC2G74YEPR SN74LVC2G74YEPR
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Package Type BGA8; BGA 8-XFBGA, DSBGA; BGA 8-XFBGA, DSBGA; BGA
Logic Family CMOS
Flip-Flop Type D D
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC174SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
Flip Flops - 74HCT377DB,112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers