Texas Instruments High-Performance Analog Logic - Logic - Flip Flops - SN74LVC2G74YEAR SN74LVC2G74YEAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 114038-SN74LVC2G74YE AR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 114038-SN74LVC2G74YE AR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74YEAR
114038-SN74LVC2G74YEAR
Logic - Logic - Flip Flops - SN74LVC2G74YEAR 114038-SN74LVC2G74YEAR
Manufacturer: Texas Instruments Win Source Part Number: 114038-SN74LVC2G74YE AR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 114038-SN74LVC2G74YEAR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-XFBGA, DSBGA
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC2G74YEAR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS

Supplier's Site Datasheet
Flip Flops - 296-15595-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-15595-2-ND
Flip Flops 296-15595-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - SN74LVC2G74YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74YEAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74YEAR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74YEAR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site
Logic - Flip Flops - SN74LVC2G74YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74YEAR
Logic - Flip Flops SN74LVC2G74YEAR
IC FF D-TYPE SNGL 1BIT 8DSBGA

IC FF D-TYPE SNGL 1BIT 8DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 114038-SN74LVC2G74YEAR SN74LVC2G74YEAR 296-15595-2-ND SN74LVC2G74YEAR SN74LVC2G74YEAR SN74LVC2G74YEAR
Product Name Logic - Logic - Flip Flops - SN74LVC2G74YEAR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 5.4 ns 5.4 ns
fMAX 140 MHz 140 MHz
Low-level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT74 High Speed CMOS Logic Dual Positive-Edge Trigger D Flip-Flops with Set and Reset - 5962-8685301CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 44 ns
fMAX 25 MHz
View Details
Flip Flops - 74AHC574D,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers