Texas Instruments High-Performance Analog Flip Flops SN74LVC2G74DCTRE6

Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LVC2G74DCTRE6CT-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G74DCTRE6DKR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G74DCTRE6TR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258403-SN74LVC2G74DCTRE6
Integrated Circuits (ICs) - Logic - Flip Flops 1258403-SN74LVC2G74DCTRE6
Win Source Part Number: 1258403-SN74LVC2G74D CTRE6 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Complementary Current - Output High, Low: 32mA, 32mA Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: SM8 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 140 MHz ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G74DCTRE 6CT,TEXTISSN74LVC2G7 4DCTRE6,296-SN74LVC2 G74DCTRE6TR,296-SN74 LVC2G74DCTRE6DKR,215 6-SN74LVC2G74DCTRE6 Base Product Number: 74LVC2G74

Win Source Part Number: 1258403-SN74LVC2G74DCTRE6
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 32mA, 32mA
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 6.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: SM8
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 140 MHz
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC2G74DCTRE6CT,TEXTISSN74LVC2G74DCTRE6,296-SN74LVC2G74DCTRE6TR,296-SN74LVC2G74DCTRE6DKR,2156-SN74LVC2G74DCTRE6
Base Product Number: 74LVC2G74

Buy Now Datasheet
Logic - Flip Flops - SN74LVC2G74DCTRE6 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCTRE6
Logic - Flip Flops SN74LVC2G74DCTRE6
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site Datasheet
Flip Flops - SN74LVC2G74DCTRE6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCTRE6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCTRE6
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCTRE6
IC FF D-TYPE SNGL 1BIT SM8

IC FF D-TYPE SNGL 1BIT SM8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-SN74LVC2G74DCTRE6CT-ND 1258403-SN74LVC2G74DCTRE6 SN74LVC2G74DCTRE6 SN74LVC2G74DCTRE6 SN74LVC2G74DCTRE6
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 6.1 ns 6.1 ns
Low-level Output Current (Sink) 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Quad D-type flip-flop; positive-edge trigger; 3-state - 74HCT173D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details