Texas Instruments Standard Linear and Logic Mux/demux, Dual, 2 Ch, Ssop-8; Logic Family / Base Number Texas Instruments SN74LVC2G53DCTR

Description
Single-Ended Multiplexer, 1 Func, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet
Description
Single-Ended Multiplexer, 1 Func, 1 Channel, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC2G53DCTR - Rochester Electronics
Newburyport, MA, United States
Single-Ended Multiplexer, 1 Func, 1 Channel, CMOS, PDSO8

Single-Ended Multiplexer, 1 Func, 1 Channel, CMOS, PDSO8

Supplier's Site Datasheet
Mux/demux, Dual, 2 Ch, Ssop-8; Logic Family / Base Number Texas Instruments - 28AH5125 - Newark, An Avnet Company
Chicago, IL, United States
Mux/demux, Dual, 2 Ch, Ssop-8; Logic Family / Base Number Texas Instruments
28AH5125
Mux/demux, Dual, 2 Ch, Ssop-8; Logic Family / Base Number Texas Instruments 28AH5125
MUX/DEMUX, DUAL, 2 CH, SSOP-8; Logic Family / Base Number:-; Logic Type:Demultiplexer, Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

MUX/DEMUX, DUAL, 2 CH, SSOP-8; Logic Family / Base Number:-; Logic Type:Demultiplexer, Multiplexer; No. of Channels:2Channels; Line Configuration:2:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74LVC2G53DCTR 28AH5125
Product Name Mux/demux, Dual, 2 Ch, Ssop-8; Logic Family / Base Number Texas Instruments
Package Type SOP; SSOP; SSOP8 SSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4051DB,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; SSOP16
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 74CBTD16211DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54F253/B2A - Rochester Electronics
Specs
Package Type CLCC20
View Details
3 suppliers