Texas Instruments High-Performance Analog Dual 32mA Logic IC SN74LVC2G38DCURG4

Description
Dual 2-Input NAND Gate, 74LVC, VSSOP, 3.9ns, 32mA Product overview: SN74LVC2G38DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCURG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate, 74LVC, VSSOP, 3.9ns, 32mA Product overview: SN74LVC2G38DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCURG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 32mA Logic IC
705-SN74LVC2G38DCURG4
Dual 32mA Logic IC 705-SN74LVC2G38DCURG4
Dual 2-Input NAND Gate, 74LVC, VSSOP, 3.9ns, 32mA Product overview: SN74LVC2G38DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCURG 4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Gate, 74LVC, VSSOP, 3.9ns, 32mA Product overview: SN74LVC2G38DCURG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G38DCURG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G38DCURG4 - 1100612-SN74LVC2G38DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G38DCURG4
1100612-SN74LVC2G38DCURG4
Logic - Logic - Gates and Inverters - SN74LVC2G38DCURG4 1100612-SN74LVC2G38DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1100612-SN74LVC2G38D CURG4 Packaging: Reel - TR Features: Open Drain Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100612-SN74LVC2G38DCURG4
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC2G38DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC2G38DCURG4-ND
Gates and Inverters SN74LVC2G38DCURG4-ND
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G38DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G38DCURG4
Logic - Gates and Inverters SN74LVC2G38DCURG4
IC GATE NAND OD 2CH 2-INP 8VSSOP

IC GATE NAND OD 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G38DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G38DCURG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G38DCURG4
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site
Gates and Inverters - SN74LVC2G38DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G38DCURG4
Gates and Inverters SN74LVC2G38DCURG4
NAND Gate IC 2 Channel Open Drain 8-VSSOP

NAND Gate IC 2 Channel Open Drain 8-VSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC2G38DCURG4 1100612-SN74LVC2G38DCURG4 SN74LVC2G38DCURG4-ND SN74LVC2G38DCURG4 SN74LVC2G38DCURG4 SN74LVC2G38DCURG4
Product Name Dual 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G38DCURG4 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 3.9 ns 3.9 ns 3.9 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
Logic Gates - 2222714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details
Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers