Manufacturer: Texas Instruments
Win Source Part Number: 1255654-SN74LVC2G34M
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Family Name: SN74LVC2G34
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-6
Alternative Parts (Cross-Reference): 74LVC2G34GW,125; 74LVC2G34GW; 74LVC2G34GW-Q100/H;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
IC BUF NON-INVERT 5.5V SC70-6
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1255654-SN74LVC2G34MDCKREP | 296-22360-6-ND | SN74LVC2G34MDCKREP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34MDCKREP | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |