The SN74LVC2G34MDCKREP is a dual buffer gate designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features low power consumption with a maximum supply current of 10 mA and is capable of driving outputs up to 24 mA at 3.3 V. The device operates over an extended temperature range of -55 °C to 125 °C, making it suitable for various applications requiring high reliability in extreme conditions. This buffer gate supports partial-power-down mode, allowing for reduced power consumption when not in use. It is specified for high-speed operation with a maximum propagation delay of 4.1 ns at 3.3 V. The device is packaged in a compact SC70-6 form factor, facilitating space-efficient designs. Additionally, it offers robust ESD protection exceeding JESD standards, ensuring durability in challenging environments.
IC BUF NON-INVERT 5.5V SC70-6
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74LVC2G34MDCKREP |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |