BUFFER, DUAL, NON INVERTING, 6SOT-533; Logic Family / Base Number:74LVC2G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-533; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers DUAL BUFFER GATE
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4937 | SN74LVC2G34DRLR |
| Product Name | Buffer, Dual, Non Inverting, 6Sot-533; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |