Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 896765-SN74LVC2G34DC
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC2G34
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51612-1, 296-51612-2, SN74LVC2G34DCKRG4-ND
IC BUF NON-INVERT 5.5V SC70-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-51612-2-ND | 896765-SN74LVC2G34DCKRG4 | SN74LVC2G34DCKRG4 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DCKRG4 | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts |