Buffers & Line Drivers Dual
IC, 74LVC2G, DUAL BUFFER, SC706; Logic Family / Base Number:74LVC2G34; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G34DCKR | 29AH7634 |
| Product Name | Buffers & Line Drivers | Ic, 74Lvc2G, Dual Buffer, Sc706; Logic Family / Base Number Texas Instruments |