Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC2G34DCK3

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G34DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G34DCK3TR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G34DCK3TR-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G34DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G34DCK3CT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G34DCK3CT-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259444-SN74LVC2G34DCK3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259444-SN74LVC2G34DCK3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259444-SN74LVC2G34DCK3
Win Source Part Number: 1259444-SN74LVC2G34D CK3 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LVC Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC2G34DCK3C T,TEXTISSN74LVC2G34D CK3,296-SN74LVC2G34D CK3DKR,2156-SN74LVC2 G34DCK3,296-SN74LVC2 G34DCK3TR Base Product Number: 74LVC2G34

Win Source Part Number: 1259444-SN74LVC2G34DCK3
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LVC
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC2G34DCK3CT,TEXTISSN74LVC2G34DCK3,296-SN74LVC2G34DCK3DKR,2156-SN74LVC2G34DCK3,296-SN74LVC2G34DCK3TR
Base Product Number: 74LVC2G34

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G34DCK3
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G34DCK3
IC BUFFER NON-INVERT 5.5V SC70-6

IC BUFFER NON-INVERT 5.5V SC70-6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74LVC2G34DCK3TR-ND 1259444-SN74LVC2G34DCK3 SN74LVC2G34DCK3
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data