IC, GATE, SMD, SOT-23-6; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC2G34; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Dual
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4936 | SN74LVC2G34DBVR |
| Product Name | Ic, Gate, Smd, Sot-23-6; Logic Device Type Texas Instruments | Buffers & Line Drivers |