Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 030371-SN74LVC2G34DB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, RF Communications, Wireless
IC BUF NON-INVERT 5.5V SOT23-6
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-13496-2-ND | 030371-SN74LVC2G34DBVR | SN74LVC2G34DBVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G34DBVR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |