Manufacturer: Texas Instruments
Win Source Part Number: 1255651-SN74LVC2G32Y
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC2G32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.2ns at 5V, 50pF
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS
LVC/LCX/Z SERIES, DUAL 2-INPUT OR GATE, BGA8, DSBGA-8 Product overview: SN74LVC2G32YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32YEPR can be used for catalog matching and distributor lookup.
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
IC GATE OR 2CH 2-INP 8DSBGA
IC GATE OR 2CH 2-INP 8-DSBGA
IC GATE OR 2CH 2-INP 8DSBGA
OR Gate IC 2 Channel 8-DSBGA (1.9x0.9)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255651-SN74LVC2G32YEPR | SN74LVC2G32YEPR | 705-SN74LVC2G32YEPR | 296-15349-2-ND | SN74LVC2G32YEPR | 815-SN74LVC2G32YEPR | SN74LVC2G32YEPR | SN74LVC2G32YEPR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC2G32YEPR | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | IC GATE OR 2CH 2-INP 8-DSBGA | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; OR; OR Gate | OR | OR; OR GATE | OR | NOT; OR | OR | OR | OR; OR Gate |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.8V | 1.65V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.2 ns | 3.2 ns | 3.2 ns | 3.2 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |