Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC2G241YEAR

Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-15591-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-15591-2-ND
Buffers, Drivers, Receivers, Transceivers 296-15591-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output

Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G241YEAR - 1100603-SN74LVC2G241YEAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G241YEAR
1100603-SN74LVC2G241YEAR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G241YEAR 1100603-SN74LVC2G241YEAR
Manufacturer: Texas Instruments Win Source Part Number: 1100603-SN74LVC2G241 YEAR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1100603-SN74LVC2G241YEAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Buffer Amplifiers Buffer Amplifiers
Product Number 296-15591-2-ND 1100603-SN74LVC2G241YEAR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G241YEAR
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8613AKSZ-R2 - 859773-AD8613AKSZ-R2 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; SC-70-5
View Details
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT240CTSOG-ND - DigiKey
Specs
Supply Voltage (VS) 4.75 to 5.25 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers