74LVC2G, DUAL BUFFER/DRIVER, US88; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC2G241; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 40AH5410 | SN74LVC2G241DCUT |
| Product Name | 74Lvc2G, Dual Buffer/driver, Us88; Logic Device Type Texas Instruments | Buffers & Line Drivers |