Buffer/Line Driver 2-CH Non-Inverting 3-ST CMOS 8-Pin SSOP T/R
Buffers & Line Drivers Tri-State Dual
BUFFER/DRIVER, DUAL, NON-INVERT, SSOP-8; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC2G241; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes
NON INVERTING BUFFER, SSOP-8; Logic Family / Base Number:74LVC2G241; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G241DCTR | SN74LVC2G241DCTR | 40AH5409 |
| Product Name | Others | Buffers & Line Drivers | Buffer/driver, Dual, Non-Invert, Ssop-8; Logic Device Type Texas Instruments |