Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74LVC2G240YZPR

Description
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G240YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G240YZPRCT-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G240YZPRCT-ND
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G240YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G240YZPRDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G240YZPRDKR-ND
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-SN74LVC2G240YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-SN74LVC2G240YZPRTR-ND
Buffers, Drivers, Receivers, Transceivers 296-SN74LVC2G240YZPRTR-ND
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buffer, Inverting 2 Element 1 Bit per Element 3-State Output 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240YZPR - 1100601-SN74LVC2G240YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240YZPR
1100601-SN74LVC2G240YZPR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240YZPR 1100601-SN74LVC2G240YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100601-SN74LVC2G240 YZPR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100601-SN74LVC2G240YZPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240YZPR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G240YZPR
Buffers, Drivers, Receivers, Transceivers SN74LVC2G240YZPR
IC BUF INVERT 5.5V 8DSBGA/8WCSP

IC BUF INVERT 5.5V 8DSBGA/8WCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-SN74LVC2G240YZPRCT-ND 1100601-SN74LVC2G240YZPR SN74LVC2G240YZPR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240YZPR Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLE2061AM Excalibur JFET-Input Low Power High Drive Single Operational Amplifier - 5962-9080702Q2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 1.5 millivolts
Quiescent Current (IQ) 350 microamps
View Details
3 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT163244APVG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
2 suppliers