Buffers & Line Drivers Tri-State Dual
BUFFER/DRIVER, DUAL, NON-INVERT, VSSOP-8; Logic Device Type:Buffer, Driver; Logic Family / Base Number:74LVC2G240; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G240DCUR | 40AH5408 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Dual, Non-Invert, Vssop-8; Logic Device Type Texas Instruments |