Buffer/Line Driver 2-CH Inverting 3-ST CMOS 8-Pin SSOP T/R
BUFFER/DRIVER, DUAL TRI STATE O/P, 8SSOP; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC2G240; Logic Case Style:SSOP; No. of Pins:8Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
Buffers & Line Drivers Dual Buffer/Driver
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G240DCTR | 29AH7630 | SN74LVC2G240DCTR |
| Product Name | Others | Buffer/driver, Dual Tri State O/p, 8Ssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |