Manufacturer: Texas Instruments
Win Source Part Number: 109409-SN74LVC2G240D
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SM8
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output SM8
Buffer, Inverting 2 Element 1 Bit per Element 3-State Output SM8
IC BUFFER INVERT 5.5V SM8
IC BUFFER INVERT 5.5V SM8
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 109409-SN74LVC2G240DCTR | 296-15588-1-ND | SN74LVC2G240DCTR | SN74LVC2G240DCTR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G240DCTR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |