Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP SN74LVC2G17MDCKREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255647-SN74LVC2G17M DCKREP Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): 74LVC2G17DW-7; V62/07617-01XE; CLVC2G17MDCKREPG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LVC2G17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255647-SN74LVC2G17M DCKREP Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): 74LVC2G17DW-7; V62/07617-01XE; CLVC2G17MDCKREPG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LVC2G17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP - 1255647-SN74LVC2G17MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP
1255647-SN74LVC2G17MDCKREP
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP 1255647-SN74LVC2G17MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1255647-SN74LVC2G17M DCKREP Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Bits per Element: 1 Input Type: Schmitt Trigger Categories: Integrated Circuits Supplier Device Package: SC-70-6 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Alternative Parts (Cross-Reference): 74LVC2G17DW-7; V62/07617-01XE; CLVC2G17MDCKREPG4; Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: 74LVC2G17 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255647-SN74LVC2G17MDCKREP
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Alternative Parts (Cross-Reference): 74LVC2G17DW-7; V62/07617-01XE; CLVC2G17MDCKREPG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC2G17
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now
Buffers, Drivers, Receivers, Transceivers - 296-22358-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22358-6-ND
Buffers, Drivers, Receivers, Transceivers 296-22358-6-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-22358-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22358-1-ND
Buffers, Drivers, Receivers, Transceivers 296-22358-1-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-22358-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-22358-2-ND
Buffers, Drivers, Receivers, Transceivers 296-22358-2-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC2G17MDCKREP
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC2G17MDCKREP
IC BUF NON-INVERT 5.5V SC70-6

IC BUF NON-INVERT 5.5V SC70-6

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G17MDCKREP
Buffers, Drivers, Receivers, Transceivers SN74LVC2G17MDCKREP
IC BUF NON-INVERT 5.5V SC70-6

IC BUF NON-INVERT 5.5V SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 1255647-SN74LVC2G17MDCKREP 296-22358-6-ND SN74LVC2G17MDCKREP SN74LVC2G17MDCKREP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC2G17MDCKREP Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Buffers, Drivers, Receivers, Transceivers - 74FCT163244CPFG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers