Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4 SN74LVC2G17DCKTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795111-SN74LVC2G17DC KTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC2G17 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795111-SN74LVC2G17DC KTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC2G17 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4 - 795111-SN74LVC2G17DCKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4
795111-SN74LVC2G17DCKTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4 795111-SN74LVC2G17DCKTG4
Manufacturer: Texas Instruments Win Source Part Number: 795111-SN74LVC2G17DC KTG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Number of Elements: 2 Number of Bits per Element: 1 Input Type: Schmitt Trigger Family Name: SN74LVC2G17 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795111-SN74LVC2G17DCKTG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC2G17
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G17DCKTG4-ND
Buffers, Drivers, Receivers, Transceivers SN74LVC2G17DCKTG4-ND
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4 - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74LVC2G17DCKTG4
Buffers, Drivers, Receivers, Transceivers SN74LVC2G17DCKTG4
IC BUF NON-INVERT 5.5V SC70-6

IC BUF NON-INVERT 5.5V SC70-6

Supplier's Site Datasheet
IC BUF NON-INVERT 5.5V SC70-6 - 815-SN74LVC2G17DCKTG4 - Utmel Electronic Limited
Hong Kong, China
IC BUF NON-INVERT 5.5V SC70-6
815-SN74LVC2G17DCKTG4
IC BUF NON-INVERT 5.5V SC70-6 815-SN74LVC2G17DCKTG4
IC BUF NON-INVERT 5.5V SC70-6

IC BUF NON-INVERT 5.5V SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 795111-SN74LVC2G17DCKTG4 SN74LVC2G17DCKTG4-ND SN74LVC2G17DCKTG4 815-SN74LVC2G17DCKTG4
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKTG4 Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers IC BUF NON-INVERT 5.5V SC70-6
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Unlock Full Specs
to access all available technical data