IC, BUFFER/DRIVER, SMD, SC-70-6; Logic Family / Base Number:74LVC2G17; Logic Device Type:Buffer, Schmitt Trigger; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
Buffers & Line Drivers Dual Schmitt Trigger Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7629 | SN74LVC2G17DCKT |
| Product Name | Ic, Buffer/driver, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |