Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 030368-SN74LVC2G17DC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Family Name: SN74LVC2G17
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC2G17GW; 74LVC2G17GW,125; SN74LVC2G17QDCKRQ1;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand, China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Audio, Consumer Electronics, Power Management, Imaging, Video & Vision, Communications & Networking, Wireless
IC BUF NON-INVERT 5.5V SC70-6
IC BUF NON-INVERT 5.5V SC70-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-13013-2-ND | 030368-SN74LVC2G17DCKR | SN74LVC2G17DCKR | SN74LVC2G17DCKR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC2G17DCKR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |