Buffers & Line Drivers Dual Schmitt-Trgr
BUFFER, DUAL SCHMITT TRIGGER, SMD; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:74LVC2G17; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC2G17DCKR | 29AH7628 |
| Product Name | Buffers & Line Drivers | Buffer, Dual Schmitt Trigger, Smd; Logic Device Type Texas Instruments |