SCHMITT-TRIGGER BUFFER, DUAL, SOT-23-6; Logic Family / Base Number:74LVC2G17; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
LOGIC, IS BUFF DL SCHMIT TRIG, 6SOT23; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC2G17; Logic Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Dual Schmitt Trigger Buffer
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 34R8936 | SN74LVC2G17DBVT |
| Product Name | Schmitt-Trigger Buffer, Dual, Sot-23-6; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |